Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 80 MM [3.15 INCH ] Expanded Inside Diameter (Min) : 32 MM [1.25 INCH ] Heat Shrink Tubing Size Range : 16 - 32 MM [.63 - 1.25 INCH ] Recovered Inside Diameter (Max) : 16 MM [.63 INCH ] Recovered Wall Thickness (Nominal) : .95 MM [.037 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM [.008 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Asia, EMEA
Product Type Features Product Family : CGPT Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain, Fluids Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Body Features
- Flexibility : Flexible
- Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 80 MM [3.15 INCH ]
- Expanded Inside Diameter (Min) : 32 MM [1.25 INCH ]
- Heat Shrink Tubing Size Range : 16 - 32 MM [.63 - 1.25 INCH ]
- Recovered Inside Diameter (Max) : 16 MM [.63 INCH ]
- Recovered Wall Thickness (Nominal) : .95 MM [.037 INCH ]
- Recovered Wall Thickness (Tolerance) : .2 MM [.008 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Asia, EMEA
Product Type Features
- Product Family : CGPT
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Strain, Fluids
- Operating Temperature Range (DEGC) : -40 - 135
- Recovery Temperature (DEGC) : 120
- Shrink Temperature (Min) (DEGC) : 80