TE Connectivity Heat Shrink Tubing CH01536002

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Product Length : 35 MM  [1.377 INCH ] Recovered Inside Diameter (Max) : 4.65 MM  [.183 INCH ] Tubing Size Range : 4.65 - 11 MM  [.183 - 433 INCH ] Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Product Length : 35 MM  [1.377 INCH ] Recovered Inside Diameter (Max) : 4.65 MM  [.183 INCH ] Tubing Size Range : 4.65 - 11 MM  [.183 - 433 INCH ] Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH01536002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH01536002
Heat Shrink Tubing CH01536002
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Product Length : 35 MM  [1.377 INCH ] Recovered Inside Diameter (Max) : 4.65 MM  [.183 INCH ] Tubing Size Range : 4.65 - 11 MM  [.183 - 433 INCH ] Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Typical Automotive Fluids
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ]
  • Product Length : 35 MM  [1.377 INCH ]
  • Recovered Inside Diameter (Max) : 4.65 MM  [.183 INCH ]
  • Tubing Size Range : 4.65 - 11 MM  [.183 - 433 INCH ]

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Asia

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 155
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH01536002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0934446004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 038095-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0989076029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 042304-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details