TE Connectivity Heat Shrink Tubing CH63326001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM  [.226 INCH ] Product Length : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 1.25 MM  [.049 INCH ] Recovered Wall Thickness (Tolerance) : 1.15 MM  [.045 INCH ] Tubing Size Range : 1.25 - 5.75 MM  [.049 - .226 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM  [.226 INCH ] Product Length : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 1.25 MM  [.049 INCH ] Recovered Wall Thickness (Tolerance) : 1.15 MM  [.045 INCH ] Tubing Size Range : 1.25 - 5.75 MM  [.049 - .226 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH63326001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH63326001
Heat Shrink Tubing CH63326001
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM  [.226 INCH ] Product Length : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 1.25 MM  [.049 INCH ] Recovered Wall Thickness (Tolerance) : 1.15 MM  [.045 INCH ] Tubing Size Range : 1.25 - 5.75 MM  [.049 - .226 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Typical Automotive Fluids
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 5.75 MM  [.226 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Recovered Inside Diameter (Max) : 1.25 MM  [.049 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.15 MM  [.045 INCH ]
  • Tubing Size Range : 1.25 - 5.75 MM  [.049 - .226 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH63326001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0074754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0816754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Power Cable Wraps - 058479-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0316676003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details