Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1
Dimensions Compatible Cable Diameter (Max) : 125 MM [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM [1.181 INCH ] Expanded Inside Diameter (Min) : 136 MM [5.354 INCH ] Product Length : 1750 MM [68.897 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : ANSI C119.1, EN 50393, IEC 60684-2
Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced
Operation/Applicatio
n Marine-Offshore-Ship
building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures
Other Product Use : Cable Jacket Repair
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : >3:1
Dimensions
- Compatible Cable Diameter (Max) : 125 MM [4.921 INCH ]
- Compatible Cable Diameter (Min) : 30 MM [1.181 INCH ]
- Expanded Inside Diameter (Min) : 136 MM [5.354 INCH ]
- Product Length : 1750 MM [68.897 INCH ]
- Recovered Wall Thickness (Max) (MM) : 3
- Wall Thickness : Medium
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : ANSI C119.1, EN 50393, IEC 60684-2
Mechanical Attachment
- Mechanical Reinforcement : Woven-Reinforced
Operation/Application
- Marine-Offshore-Shipbuilding Certified : No
- Mechanical Resistance : Against Mechanical Impact or Damage
- Power Component Application Type : Underground
- Thermal Resistance : Applicable for Low Temperatures
Other
- Product Use : Cable Jacket Repair
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Cable Tap Splice
- Power Component Options : Channels Included
- Wall Style (Excluding Adhesive) : Reinforced