TE Connectivity Heat Shrink Tubing CM8156-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1219.2 MM  [48 INCH ] Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1219.2 MM  [48 INCH ] Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CM8156-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CM8156-000
Heat Shrink Tubing CM8156-000
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1219.2 MM  [48 INCH ] Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Polyolefin, Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1219.2 MM  [48 INCH ]
  • Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : UK, US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CM8156-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Boots - 013706-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers