TE Connectivity Heat Shrink Tubing CM3561-000

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Water, Brake Fluid Material Systems Code : 790 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ] Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 220
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Water, Brake Fluid Material Systems Code : 790 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ] Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 220
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CM3561-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CM3561-000
Heat Shrink Tubing CM3561-000
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Water, Brake Fluid Material Systems Code : 790 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ] Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 220

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Water, Brake Fluid
  • Material Systems Code : 790
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ]
  • Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .48 MM  [.019 INCH ]
  • Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 220
  • Resistance Properties : Moisture
  • Shrink Temperature (Min) (DEGC) : 220
Buy Now
shrink tube - CM3561-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CM3561-000
shrink tube CM3561-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CM3561-000 CM3561-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0430892002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details