TE Connectivity Cable Transitions & Breakouts CJ2222-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ] Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ] Other Molded Part Shape Code : 322W Size Code : 214 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ] Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ] Other Molded Part Shape Code : 322W Size Code : 214 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CJ2222-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CJ2222-000
Cable Transitions & Breakouts CJ2222-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ] Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ] Other Molded Part Shape Code : 322W Size Code : 214 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 13.7 - 33 MM  [.54 - 1.3 INCH ]
  • Inside Diameter Range (Leg 1) : 7.4 - 20 MM  [.29 - .79 INCH ]
  • Inside Diameter Range (Leg 2) : 7.4 - 20 MM  [.29 - .79 INCH ]

Other


  • Molded Part Shape Code : 322W
  • Size Code : 214

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - CJ2222-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CJ2222-000
shrink tube CJ2222-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CJ2222-000 CJ2222-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 042917-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Tubing - 0816754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details