TE Connectivity Heat Shrink Tubing CL5081-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Turbine Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Turbine Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CL5081-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CL5081-000
Heat Shrink Tubing CL5081-000
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Turbine Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : De-Icing Fluid, Turbine Fuel, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Polyolefin, Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]
  • Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ]
  • Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant, Moisture

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CL5081-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CL5081-000
shrink tube CL5081-000
SST-6-13/FR/97/NM

SST-6-13/FR/97/NM

Buy Now
Heat Shrink Tubing - CL5081-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
CL5081-000-ND
Heat Shrink Tubing CL5081-000-ND
"Heat Shrink Tubing, Semi Rigid 1.300"" (33.02mm) 3 to 1 Black"

"Heat Shrink Tubing, Semi Rigid 1.300"" (33.02mm) 3 to 1 Black"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CL5081-000 CL5081-000 CL5081-000-ND
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details