Samtec Inc. Datasheets for Wire to Board Connectors
Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Available up to 25 Contacts Per Row Double or Single Row Tin Plating | |
| Available with 5, 10, 15, 20 and 25 Positions Per Row Double Row Selective Gold Plating | |
| Surface Mount, Through Hole and Right Angle Available up to 25 Pins Per Row Double or Single Row Selective Gold Plating |
| << Prev | Next >> |