Samtec Inc. Rectangular Connectors - IPL1-102-01-S-S-K IPL1-102-01-S-S-K

Description
Manufacturer: Samtec Inc. Win Source Part Number: 874808-IPL1-102-01-S -S-K Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 2 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: IPL1-102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: IPL1-102-01-S-S-K-ND , SAM10569
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 874808-IPL1-102-01-S -S-K Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 2 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: IPL1-102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: IPL1-102-01-S-S-K-ND , SAM10569
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IPL1-102-01-S-S-K - 874808-IPL1-102-01-S-S-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IPL1-102-01-S-S-K
874808-IPL1-102-01-S-S-K
Rectangular Connectors - IPL1-102-01-S-S-K 874808-IPL1-102-01-S-S-K
Manufacturer: Samtec Inc. Win Source Part Number: 874808-IPL1-102-01-S -S-K Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 2 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: IPL1-102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: IPL1-102-01-S-S-K-ND , SAM10569

Manufacturer: Samtec Inc.
Win Source Part Number: 874808-IPL1-102-01-S-S-K
Series: Mini Mate® IPL1
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 2 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: IPL1-102
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: IPL1-102-01-S-S-K-ND, SAM10569

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-IPL1-102-01-S-S-K
Electronic Connector 314-IPL1-102-01-S-S-K
CONN HEADER VERT 2POS 2.54MM Product overview: IPL1-102-01-S-S-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-01-S-S- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 2POS 2.54MM Product overview: IPL1-102-01-S-S-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-01-S-S-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec - 63R5598 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
63R5598
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec 63R5598
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 874808-IPL1-102-01-S-S-K 314-IPL1-102-01-S-S-K 63R5598
Product Name Rectangular Connectors - IPL1-102-01-S-S-K Electronic Connector Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details