The Shrouded Header, 2.54mm, SMT, 4 Position, 2 Row from Samtec (part number 84R6508) features a pitch spacing of 2.54mm and is designed for surface mount applications. It is constructed with a natural LCP insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The product operates within a temperature range of -55°C to +125°C and has a voltage rating of 675 VAC/954 VDC. It is RoHS compliant and lead-free solderable. The connector is suitable for discrete wire-to-board applications and mates with various cable assemblies. The maximum lead coplanarity varies based on the number of positions, ensuring compatibility with different mounting requirements.
SHROUDED HEADER, 2.54MM, SMT, 4 POSITION, 2ROW; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84R6508 |
| Product Name | Shrouded Header, 2.54Mm, Smt, 4 Position, 2Row; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |