Samtec Inc. Electronic Connector IPL1-102-01-S-D-K

Description
CONN HEADER VERT 4POS 2.54MM Product overview: IPL1-102-01-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-01-S-D- K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 4POS 2.54MM Product overview: IPL1-102-01-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-01-S-D- K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-IPL1-102-01-S-D-K
Electronic Connector 314-IPL1-102-01-S-D-K
CONN HEADER VERT 4POS 2.54MM Product overview: IPL1-102-01-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-01-S-D- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 4POS 2.54MM Product overview: IPL1-102-01-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-01-S-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - IPL1-102-01-S-D-K - 776886-IPL1-102-01-S-D-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IPL1-102-01-S-D-K
776886-IPL1-102-01-S-D-K
Rectangular Connectors - IPL1-102-01-S-D-K 776886-IPL1-102-01-S-D-K
Manufacturer: Samtec Inc. Win Source Part Number: 776886-IPL1-102-01-S -D-K Series: Mini Mate IPL1 Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 675VAC, 954VDC Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: IPL1 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Contact Length - Mating: 0.215" (5.46mm) Alternative Parts (Cross-Reference): IPL1-102-01-L-D-K; IPL1-102-01-H-D-K; Introduction Date: January 23, 2013 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 776886-IPL1-102-01-S-D-K
Series: Mini Mate IPL1
Packaging: Tube
Number of Positions: 4
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Voltage Rating: 675VAC, 954VDC
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: IPL1
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Contact Length - Mating: 0.215" (5.46mm)
Alternative Parts (Cross-Reference): IPL1-102-01-L-D-K; IPL1-102-01-H-D-K;
Introduction Date: January 23, 2013
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Wtb Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec - 05R5137 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec
05R5137
Wtb Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec 05R5137
WTB CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-IPL1-102-01-S-D-K 776886-IPL1-102-01-S-D-K 05R5137
Product Name Electronic Connector Rectangular Connectors - IPL1-102-01-S-D-K Wtb Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details