Samtec Inc. Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec IPL1-110-01-L-D-K.

Description
SHROUDED HEADER, 20 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Mini Mate IPL1 Series RoHS Compliant: Yes
Description
SHROUDED HEADER, 20 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Mini Mate IPL1 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec - 26AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec
26AC0494
Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec 26AC0494
SHROUDED HEADER, 20 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Mini Mate IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 20 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Mini Mate IPL1 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC0494
Product Name Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details