Samtec Inc. PCB Headers IPL1-112-01-L-D-RA-K

Description
Samtec IPL1-112-01-L-D-RA-K PCB Header
Request a Quote
Description
Samtec IPL1-112-01-L-D-RA-K PCB Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, R/a Header, 24Pos, 2Row, 2.54Mm (part number 08W3511) is a discrete wire header designed for wire-to-board applications. It features a pitch spacing of 2.54 mm and includes 24 contacts arranged in two rows. The header is constructed with a natural LCP insulator and phosphor bronze terminals, with plating options available in either tin or gold over nickel. This product has an operating temperature range of -55 °C to +125 °C and a voltage rating of 675 VAC/954 VDC, making it suitable for a variety of environments. It is RoHS compliant and lead-free solderable, supporting surface mount technology with specific lead coplanarity requirements. The header is compatible with various mating connectors, including MMSD and MMSS series. Engineers should consider this product for applications requiring reliable connections in compact spaces, particularly where temperature and voltage ratings are critical.

Datasheet Summary
Powered by GS/AI

The Conn, R/a Header, 24Pos, 2Row, 2.54Mm (part number 08W3511) is a discrete wire header designed for wire-to-board applications. It features a pitch spacing of 2.54 mm and includes 24 contacts arranged in two rows. The header is constructed with a natural LCP insulator and phosphor bronze terminals, with plating options available in either tin or gold over nickel. This product has an operating temperature range of -55 °C to +125 °C and a voltage rating of 675 VAC/954 VDC, making it suitable for a variety of environments. It is RoHS compliant and lead-free solderable, supporting surface mount technology with specific lead coplanarity requirements. The header is compatible with various mating connectors, including MMSD and MMSS series. Engineers should consider this product for applications requiring reliable connections in compact spaces, particularly where temperature and voltage ratings are critical.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2088763 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088763
PCB Headers 2088763
Samtec IPL1-112-01-L-D-RA-K PCB Header

Samtec IPL1-112-01-L-D-RA-K PCB Header

Supplier's Site
PCB Headers - 2088762 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088762
PCB Headers 2088762
Samtec IPL1-112-01-L-D-RA-K PCB Header

Samtec IPL1-112-01-L-D-RA-K PCB Header

Supplier's Site
Conn, R/a Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec - 08W3511 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec
08W3511
Conn, R/a Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec 08W3511
CONN, R/A HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPL1 Series RoHS Compliant: Yes

CONN, R/A HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2088763 08W3511
Product Name PCB Headers Conn, R/a Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details