Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPBT-105-H2-T-D-GP

Description
CONN HEADER SMD 10POS 4.20MM
Datasheet
Description
CONN HEADER SMD 10POS 4.20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
IPBT-105-H2-T-D-GP
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPBT-105-H2-T-D-GP
CONN HEADER SMD 10POS 4.20MM

CONN HEADER SMD 10POS 4.20MM

Supplier's Site
Header, 4.19Mm, Smd, 2X5 Position; Connector Systems Samtec - 85T4917 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, Smd, 2X5 Position; Connector Systems Samtec
85T4917
Header, 4.19Mm, Smd, 2X5 Position; Connector Systems Samtec 85T4917
HEADER, 4.19MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPBT-105-H2-T-D-GP 85T4917
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 4.19Mm, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details