Samtec Inc. PCB Headers IPL1-110-01-L-D-K

Description
Samtec IPL1-110-01-L-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-110-01-L-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1592542 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592542
PCB Headers 1592542
Samtec IPL1-110-01-L-D-K PCB Header

Samtec IPL1-110-01-L-D-K PCB Header

Supplier's Site
PCB Headers - 1586155 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1586155
PCB Headers 1586155
Samtec IPL1-110-01-L-D-K PCB Header

Samtec IPL1-110-01-L-D-K PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-IPL1-110-01-L-D-K
Electronic Connector 314-IPL1-110-01-L-D-K
CONN HEADER VERT 20POS 2.54MM Product overview: IPL1-110-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-110-01-L-D- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 20POS 2.54MM Product overview: IPL1-110-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-110-01-L-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec - 51T4816 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec
51T4816
Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec 51T4816
SHROUDED HEADER, 20 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 20 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1592542 314-IPL1-110-01-L-D-K 51T4816
Product Name PCB Headers Electronic Connector Shrouded Header, 20 Position, 2.54Mm, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details