Samtec Inc. Pin & Socket Connectors MMS-107-02-L-DH-TR

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-107-02-L-DH-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-107-02-L-DH-TR
Pin & Socket Connectors MMS-107-02-L-DH-TR
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec - 50Y1543 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec
50Y1543
Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec 50Y1543
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMS-107-02-L-DH-TR 50Y1543
Product Name Pin & Socket Connectors Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data