Samtec Inc. Header, 4.19Mm, Smd, 2X15 Position; Connector Systems Samtec IPBT-115-H2-T-D

Description
HEADER, 4.19MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 4.19MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4.19Mm, Smd, 2X15 Position; Connector Systems Samtec - 85T4951 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, Smd, 2X15 Position; Connector Systems Samtec
85T4951
Header, 4.19Mm, Smd, 2X15 Position; Connector Systems Samtec 85T4951
HEADER, 4.19MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4951
Product Name Header, 4.19Mm, Smd, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products