Samtec Inc. PCB Sockets MMS-110-01-L-DV

Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801827 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801827
PCB Sockets 1801827
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 1801521 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801521
PCB Sockets 1801521
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Pin & Socket Connectors - MMS-110-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-110-01-L-DV
Pin & Socket Connectors MMS-110-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Conn Sckt Strp Skt 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 38AH0900 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec
38AH0900
Conn Sckt Strp Skt 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec 38AH0900
CONN SCKT STRP SKT 20 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 20 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 20, 2 Mm Rohs Compliant Samtec - 15P2132 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 20, 2 Mm Rohs Compliant Samtec
15P2132
Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 20, 2 Mm Rohs Compliant Samtec 15P2132
Board-To-Board Connector, Vertical, MMS Series, Through Hole, Receptacle, 20, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, MMS Series, Through Hole, Receptacle, 20, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ8281 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ8281
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ8281
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801827 MMS-110-01-L-DV 38AH0900 15P2132 53AJ8281
Product Name PCB Sockets Pin & Socket Connectors Conn Sckt Strp Skt 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 20, 2 Mm Rohs Compliant Samtec Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Minitek ® - 10075025-G02-20ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
3 suppliers