Samtec Inc. Shrouded Header, 2.54Mm, Smt, Right Angle, 50 Position, 2Row; Connector Systems Samtec IPL1-125-02-L-DH-K

Description
SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Smt, Right Angle, 50 Position, 2Row; Connector Systems Samtec - 85T4993 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Smt, Right Angle, 50 Position, 2Row; Connector Systems Samtec
85T4993
Shrouded Header, 2.54Mm, Smt, Right Angle, 50 Position, 2Row; Connector Systems Samtec 85T4993
SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 50 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4993
Product Name Shrouded Header, 2.54Mm, Smt, Right Angle, 50 Position, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details