Samtec Inc. Header, 4.19Mm, 2X2 Position; Connector Systems Samtec IPBT-102-H1-T-S-GP

Description
HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Description
HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 4.19mm, 2x2 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 4.19mm and is part of the IPBT series. The header is constructed from black liquid crystal polymer for the insulator and high copper alloy for the contacts, with a plating of tin over nickel. It is rated for a voltage of 400 VAC and 565 VDC, and operates within a temperature range of -55°C to +105°C. The product is RoHS compliant and lead-free solderable. The header supports various current ratings per contact, depending on the number of positions, with a maximum of 10.3 A for 2 positions. It is available in through-hole termination style and offers options for polarization and guide post holes.

Datasheet Summary
Powered by GS/AI

The Header, 4.19mm, 2x2 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 4.19mm and is part of the IPBT series. The header is constructed from black liquid crystal polymer for the insulator and high copper alloy for the contacts, with a plating of tin over nickel. It is rated for a voltage of 400 VAC and 565 VDC, and operates within a temperature range of -55°C to +105°C. The product is RoHS compliant and lead-free solderable. The header supports various current ratings per contact, depending on the number of positions, with a maximum of 10.3 A for 2 positions. It is available in through-hole termination style and offers options for polarization and guide post holes.

Suppliers

Company
Product
Description
Supplier Links
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec - 51R0993 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec
51R0993
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec 51R0993
HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51R0993
Product Name Header, 4.19Mm, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data