The Header, 4.19mm, 2x3 Position (part number 85T4899) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 4.19mm and consists of 6 contacts arranged in 2 rows. The header is constructed from black liquid crystal polymer for the insulator and high copper alloy for the contacts, which are plated with tin over nickel. It is rated for a voltage of 400 VAC and 565 VDC, with a current rating per contact that varies based on the number of positions. The operating temperature range is from -55°C to +105°C, and the product is RoHS compliant and lead-free solderable. The header is available in through-hole termination style and can mate with various other series, including IPBS and IPBD.
HEADER, 4.19MM, 2X3 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T4899 |
| Product Name | Header, 4.19Mm, 2X3 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |