Samtec Inc. Shrouded Header, 2.54Mm, Through-Hole, Right Angle, 15 Position, 1Row; Connector Systems Samtec IPL1-115-01-L-S-RA-K

Description
SHROUDED HEADER, 2.54MM, THROUGH-HOLE, RIGHT ANGLE, 15 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, THROUGH-HOLE, RIGHT ANGLE, 15 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Through-Hole, Right Angle, 15 Position, 1Row; Connector Systems Samtec - 85T4977 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Through-Hole, Right Angle, 15 Position, 1Row; Connector Systems Samtec
85T4977
Shrouded Header, 2.54Mm, Through-Hole, Right Angle, 15 Position, 1Row; Connector Systems Samtec 85T4977
SHROUDED HEADER, 2.54MM, THROUGH-HOLE, RIGHT ANGLE, 15 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, THROUGH-HOLE, RIGHT ANGLE, 15 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4977
Product Name Shrouded Header, 2.54Mm, Through-Hole, Right Angle, 15 Position, 1Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1463B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details