Samtec Inc. Pin & Socket Connectors MMS-110-02-L-SV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-110-02-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-110-02-L-SV
Pin & Socket Connectors MMS-110-02-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
PCB Sockets - 1801834 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801834
PCB Sockets 1801834
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 1801522 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801522
PCB Sockets 1801522
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Socket, 2.0Mm, Vert, 1X10 Position; Connector Systems Samtec - 96M0483 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X10 Position; Connector Systems Samtec
96M0483
Socket, 2.0Mm, Vert, 1X10 Position; Connector Systems Samtec 96M0483
SOCKET, 2.0MM, VERT, 1X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Mms Series, Surface Mount, Receptacle, 10, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W9898 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Mms Series, Surface Mount, Receptacle, 10, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W9898
Board-To-Board Connector, Mms Series, Surface Mount, Receptacle, 10, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W9898
Board-To-Board Connector, MMS Series, Surface Mount, Receptacle, 10, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, MMS Series, Surface Mount, Receptacle, 10, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-110-02-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-110-02-L-SV
CONN RCPT 10POS 0.079 GOLD SMD

CONN RCPT 10POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-110-02-L-SV 1801834 96M0483 69W9898 MMS-110-02-L-SV
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.0Mm, Vert, 1X10 Position; Connector Systems Samtec Board-To-Board Connector, Mms Series, Surface Mount, Receptacle, 10, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details