Samtec Inc. Shrouded Header, 2.54Mm, Tht Vert, 16 Position, 1Row; Connector Systems Samtec IPL1-116-01-L-S-K

Description
SHROUDED HEADER, 2.54MM, THT VERT, 16 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, THT VERT, 16 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Tht Vert, 16 Position, 1Row; Connector Systems Samtec - 85T4981 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Tht Vert, 16 Position, 1Row; Connector Systems Samtec
85T4981
Shrouded Header, 2.54Mm, Tht Vert, 16 Position, 1Row; Connector Systems Samtec 85T4981
SHROUDED HEADER, 2.54MM, THT VERT, 16 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, THT VERT, 16 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4981
Product Name Shrouded Header, 2.54Mm, Tht Vert, 16 Position, 1Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - U237B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details