CONN RCPT 22POS 0.079 GOLD SMD Product overview: MMS-111-02-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-111-02-L-DV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1026335-MMS-111-02-L
Category: Connectors, Interconnects>Rectan
Series: MMS
Number of Positions: 22
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CLT-111-02-L-D; TLE-111-01-G-DV; MMS-110-02-L-DV; 87368-2224; 55510-120TRLF; 55510-116TRLFMMS-111
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1236-11
Base Product Number: MMS-111
2.00 mm Tiger Claw Skt Strip
SOCKET, 2.0MM, VERT, 2X11 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-MMS-111-02-L-DV | 1026335-MMS-111-02-L-DV | MMS-111-02-L-DV | 11P5413 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Pin & Socket Connectors | Socket, 2.0Mm, Vert, 2X11 Position; Connector Systems Samtec |
| Termination | Solder | Solder |