Samtec Inc. PCB Headers IPBT-105-H1-T-D-GP

Description
Samtec IPBT-105-H1-T-D-GP PCB Header
Request a Quote Datasheet
Description
Samtec IPBT-105-H1-T-D-GP PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803601 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803601
PCB Headers 1803601
Samtec IPBT-105-H1-T-D-GP PCB Header

Samtec IPBT-105-H1-T-D-GP PCB Header

Supplier's Site
PCB Headers - 1804032 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804032
PCB Headers 1804032
Samtec IPBT-105-H1-T-D-GP PCB Header

Samtec IPBT-105-H1-T-D-GP PCB Header

Supplier's Site
Header, 4.19Mm, 2X5 Position; Connector Systems Samtec - 14R7871 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X5 Position; Connector Systems Samtec
14R7871
Header, 4.19Mm, 2X5 Position; Connector Systems Samtec 14R7871
HEADER, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803601 14R7871
Product Name PCB Headers Header, 4.19Mm, 2X5 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers