Samtec Inc. PCB Headers IPL1-104-01-L-D-K

Description
Samtec IPL1-104-01-L-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-104-01-L-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1586143 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1586143
PCB Headers 1586143
Samtec IPL1-104-01-L-D-K PCB Header

Samtec IPL1-104-01-L-D-K PCB Header

Supplier's Site
PCB Headers - 1592540 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592540
PCB Headers 1592540
Samtec IPL1-104-01-L-D-K PCB Header

Samtec IPL1-104-01-L-D-K PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-IPL1-104-01-L-D-K
Electronic Connector 314-IPL1-104-01-L-D-K
CONN HEADER VERT 8POS 2.54MM Product overview: IPL1-104-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-104-01-L-D- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 8POS 2.54MM Product overview: IPL1-104-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-104-01-L-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Samtec - 14R8119 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Samtec
14R8119
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Samtec 14R8119
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586143 314-IPL1-104-01-L-D-K 14R8119
Product Name PCB Headers Electronic Connector Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers