Samtec Inc. Header, 4.19Mm, 2X8 Position; Connector Systems Samtec IPBT-108-H5-T-D

Description
HEADER, 4.19MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 4.19MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4.19Mm, 2X8 Position; Connector Systems Samtec - 85T4934 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X8 Position; Connector Systems Samtec
85T4934
Header, 4.19Mm, 2X8 Position; Connector Systems Samtec 85T4934
HEADER, 4.19MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4934
Product Name Header, 4.19Mm, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details