Samtec Inc. Shrouded Header, 2.54Mm, Smt, 25 Position, 1Row; Connector Systems Samtec IPL1-125-02-L-S-K

Description
SHROUDED HEADER, 2.54MM, SMT, 25 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, SMT, 25 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Smt, 25 Position, 1Row; Connector Systems Samtec - 85T4994 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Smt, 25 Position, 1Row; Connector Systems Samtec
85T4994
Shrouded Header, 2.54Mm, Smt, 25 Position, 1Row; Connector Systems Samtec 85T4994
SHROUDED HEADER, 2.54MM, SMT, 25 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, SMT, 25 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4994
Product Name Shrouded Header, 2.54Mm, Smt, 25 Position, 1Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products