Samtec Inc. PCB Headers IPBT-104-H1-T-D-RA-GP

Description
CONN HEADER R,A 8POS 4.2MM
Request a Quote Datasheet
Description
CONN HEADER R,A 8POS 4.2MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2000203 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000203
PCB Headers 2000203
CONN HEADER R,A 8POS 4.2MM

CONN HEADER R,A 8POS 4.2MM

Supplier's Site
PCB Headers - 2000204 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000204
PCB Headers 2000204
CONN HEADER R,A 8POS 4.2MM

CONN HEADER R,A 8POS 4.2MM

Supplier's Site
Singapore, Singapore
Electronic Connector
314-IPBT-104-H1-T-D-RA-GP
Electronic Connector 314-IPBT-104-H1-T-D-RA-GP
CONN HEADER R/A 8POS 4.2MM Product overview: IPBT-104-H1-T-D-RA-G P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-104-H1-T-D- RA-GP can be used for catalog matching and distributor lookup.

CONN HEADER R/A 8POS 4.2MM Product overview: IPBT-104-H1-T-D-RA-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-104-H1-T-D-RA-GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 4.19Mm, Right Angle, 2X4 Position; Connector Systems Samtec - 73R4028 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, Right Angle, 2X4 Position; Connector Systems Samtec
73R4028
Header, 4.19Mm, Right Angle, 2X4 Position; Connector Systems Samtec 73R4028
HEADER, 4.19MM, RIGHT ANGLE, 2X4 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 4.19MM, RIGHT ANGLE, 2X4 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000203 314-IPBT-104-H1-T-D-RA-GP 73R4028
Product Name PCB Headers Electronic Connector Header, 4.19Mm, Right Angle, 2X4 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details