Samtec Inc. Pin & Socket Connectors MMS-106-02-L-DH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-106-02-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-106-02-L-DH
Pin & Socket Connectors MMS-106-02-L-DH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Horiz, 2X6 Position; Connector Systems Samtec - 11P5335 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 2X6 Position; Connector Systems Samtec
11P5335
Socket, 2.0Mm, Horiz, 2X6 Position; Connector Systems Samtec 11P5335
SOCKET, 2.0MM, HORIZ, 2X6 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 2X6 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-106-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-106-02-L-DH
CONN RCPT 12P 0.079 GOLD SMD R/A

CONN RCPT 12P 0.079 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-106-02-L-DH 11P5335 MMS-106-02-L-DH
Product Name Pin & Socket Connectors Socket, 2.0Mm, Horiz, 2X6 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2B-6041 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
3 suppliers