Samtec Inc. Shrouded Header, 2.54Mm, Tht Vert, 32 Position, 2Row; Connector Systems Samtec IPL1-116-01-L-D-K

Description
SHROUDED HEADER, 2.54MM, THT VERT, 32 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, THT VERT, 32 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Tht Vert, 32 Position, 2Row; Connector Systems Samtec - 46T9513 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Tht Vert, 32 Position, 2Row; Connector Systems Samtec
46T9513
Shrouded Header, 2.54Mm, Tht Vert, 32 Position, 2Row; Connector Systems Samtec 46T9513
SHROUDED HEADER, 2.54MM, THT VERT, 32 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, THT VERT, 32 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46T9513
Product Name Shrouded Header, 2.54Mm, Tht Vert, 32 Position, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XG4 Flat Cable Connectors - XG4A-3436 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details