Samtec Inc. Pin & Socket Connectors MMS-105-02-L-DH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-105-02-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-105-02-L-DH
Pin & Socket Connectors MMS-105-02-L-DH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-105-02-L-DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-105-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-105-02-L-DH
CONN RCPT 10P 0.079 GOLD SMD R/A

CONN RCPT 10P 0.079 GOLD SMD R/A

Supplier's Site
Socket, 2.0Mm, Horiz, 2X5 Position; Connector Systems Samtec - 11P5319 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 2X5 Position; Connector Systems Samtec
11P5319
Socket, 2.0Mm, Horiz, 2X5 Position; Connector Systems Samtec 11P5319
SOCKET, 2.0MM, HORIZ, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-105-02-L-DH MMS-105-02-L-DH 11P5319
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Horiz, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 147154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details