Samtec Inc. Shrouded Header, 2.54Mm, Tht Vert, 2 Position, 1Row; Connector Systems Samtec IPL1-102-01-L-S-K.

Description
SHROUDED HEADER, 2.54MM, THT VERT, 2 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, THT VERT, 2 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Tht Vert, 2 Position, 1Row; Connector Systems Samtec - 26AC0491 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Tht Vert, 2 Position, 1Row; Connector Systems Samtec
26AC0491
Shrouded Header, 2.54Mm, Tht Vert, 2 Position, 1Row; Connector Systems Samtec 26AC0491
SHROUDED HEADER, 2.54MM, THT VERT, 2 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, THT VERT, 2 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC0491
Product Name Shrouded Header, 2.54Mm, Tht Vert, 2 Position, 1Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details