Samtec Inc. PCB Headers IPBT-108-H1-T-D-GP

Description
.165" Power Mate Isolated Power Terminal
Request a Quote Datasheet
Description
.165" Power Mate Isolated Power Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2295077 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2295077
PCB Headers 2295077
.165" Power Mate Isolated Power Terminal

.165" Power Mate Isolated Power Terminal

Supplier's Site
PCB Headers - 2295076 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2295076
PCB Headers 2295076
.165" Power Mate Isolated Power Terminal

.165" Power Mate Isolated Power Terminal

Supplier's Site
Header, 4.19Mm, 2X8 Position; Connector Systems Samtec - 76R6924 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X8 Position; Connector Systems Samtec
76R6924
Header, 4.19Mm, 2X8 Position; Connector Systems Samtec 76R6924
HEADER, 4.19MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2295077 76R6924
Product Name PCB Headers Header, 4.19Mm, 2X8 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data