Manufacturer: Samtec Inc.
Win Source Part Number: 921312-IPL1-105-01-L
Series: Mini Mate® IPL1
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: IPL1-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8825, IPL1-105-01-L-D-K-ND
Samtec IPL1-105-01-L-D-K PCB Header
Samtec IPL1-105-01-L-D-K PCB Header
CONN HEADER VERT 10POS 2.54MM Product overview: IPL1-105-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-105-01-L-D-
SHROUDED HEADER, 2.54MM, THT VERT, 10 POSITION, 2ROW; Connector Systems:Wire-to-Boar
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 921312-IPL1-105-01-L-D-K | 1592565 | 314-IPL1-105-01-L-D-K | 32R8644 |
| Product Name | Rectangular Connectors - IPL1-105-01-L-D-K | PCB Headers | Electronic Connector | Shrouded Header, 2.54Mm, Tht Vert, 10 Position, 2Row; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Geometry | Straight; Straight |