Samtec Inc. Pin & Socket Connectors MMS-102-01-L-SH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-102-01-L-SH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-102-01-L-SH
Pin & Socket Connectors MMS-102-01-L-SH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-102-01-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-102-01-L-SH
CONN RCPT 2P 0.079 GOLD PCB R/A

CONN RCPT 2P 0.079 GOLD PCB R/A

Supplier's Site
Socket, 2.0Mm, Horiz, 1X2 Position; Connector Systems Samtec - 11P5265 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 1X2 Position; Connector Systems Samtec
11P5265
Socket, 2.0Mm, Horiz, 1X2 Position; Connector Systems Samtec 11P5265
SOCKET, 2.0MM, HORIZ, 1X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 1X2 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-102-01-L-SH MMS-102-01-L-SH 11P5265
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Horiz, 1X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-004-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190102 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details