Samtec Inc. Pin & Socket Connectors MMS-103-01-L-SV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Vert, 1X3 Position (part number 11P5282) is a component from the Samtec MMS series designed for board-to-board and wire-to-board applications. It features a 2.0 mm pitch spacing and includes three contacts arranged in a single row. The socket is constructed with a black LCP insulator and uses phosphor bronze for the contacts, which are available with either tin or gold plating options. This socket has a current rating of 3.9 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the insertion and withdrawal forces for a single contact are 3.7 oz and 2.2 oz, respectively. The product is RoHS compliant and is suitable for lead-free soldering. Additional options include alignment pins, locking clips, and various plating configurations, making it adaptable for different project requirements.

Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Vert, 1X3 Position (part number 11P5282) is a component from the Samtec MMS series designed for board-to-board and wire-to-board applications. It features a 2.0 mm pitch spacing and includes three contacts arranged in a single row. The socket is constructed with a black LCP insulator and uses phosphor bronze for the contacts, which are available with either tin or gold plating options. This socket has a current rating of 3.9 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the insertion and withdrawal forces for a single contact are 3.7 oz and 2.2 oz, respectively. The product is RoHS compliant and is suitable for lead-free soldering. Additional options include alignment pins, locking clips, and various plating configurations, making it adaptable for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-103-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-103-01-L-SV
Pin & Socket Connectors MMS-103-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
PCB Sockets - 2000425 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000425
PCB Sockets 2000425
CONN RCPT 2POS 0.079 GOLD PCB

CONN RCPT 2POS 0.079 GOLD PCB

Supplier's Site
Socket, 2.0Mm, Vert, 1X3 Position; Connector Systems Samtec - 11P5282 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X3 Position; Connector Systems Samtec
11P5282
Socket, 2.0Mm, Vert, 1X3 Position; Connector Systems Samtec 11P5282
SOCKET, 2.0MM, VERT, 1X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X3 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Vert, 1X3Way Rohs Compliant Samtec - 68AJ1824 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X3Way Rohs Compliant Samtec
68AJ1824
Socket, 2.0Mm, Vert, 1X3Way Rohs Compliant Samtec 68AJ1824
SOCKET, 2.0MM, VERT, 1X3WAY ROHS COMPLIANT: YES

SOCKET, 2.0MM, VERT, 1X3WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-103-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-103-01-L-SV
CONN RCPT 3POS 0.079 GOLD PCB

CONN RCPT 3POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-103-01-L-SV 2000425 11P5282 68AJ1824 MMS-103-01-L-SV
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.0Mm, Vert, 1X3 Position; Connector Systems Samtec Socket, 2.0Mm, Vert, 1X3Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data