Samtec Inc. Header, 4.19Mm, 2X15 Position; Connector Systems Samtec IPBT-115-H6-T-D-GP

Description
HEADER, 4.19MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 4.19MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4.19Mm, 2X15 Position; Connector Systems Samtec - 85T4957 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X15 Position; Connector Systems Samtec
85T4957
Header, 4.19Mm, 2X15 Position; Connector Systems Samtec 85T4957
HEADER, 4.19MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4957
Product Name Header, 4.19Mm, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers