Samtec Inc. Pin & Socket Connectors MMS-104-02-L-SV-TR

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-104-02-L-SV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-104-02-L-SV-TR
Pin & Socket Connectors MMS-104-02-L-SV-TR
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Connector, Receptacle, 4 Position, 1Row, 2Mm; Connector Systems Samtec - 41R3780 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 1Row, 2Mm; Connector Systems Samtec
41R3780
Connector, Receptacle, 4 Position, 1Row, 2Mm; Connector Systems Samtec 41R3780
CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMS-104-02-L-SV-TR 41R3780
Product Name Pin & Socket Connectors Connector, Receptacle, 4 Position, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details