Samtec Inc. PCB Headers IPL1-102-02-L-D-K-TR

Description
Samtec IPL1-102-02-L-D-K-TR PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-102-02-L-D-K-TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2088750 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088750
PCB Headers 2088750
Samtec IPL1-102-02-L-D-K-TR PCB Header

Samtec IPL1-102-02-L-D-K-TR PCB Header

Supplier's Site
PCB Headers - 2088749 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088749
PCB Headers 2088749
Samtec IPL1-102-02-L-D-K-TR PCB Header

Samtec IPL1-102-02-L-D-K-TR PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-IPL1-102-02-L-D-K-TR
SMD Electronic Connector 314-IPL1-102-02-L-D-K-TR
CONN HEADER SMD 4POS 2.54MM Product overview: IPL1-102-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-02-L-D- K-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 4POS 2.54MM Product overview: IPL1-102-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-102-02-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 4Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec - 96AH0936 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
96AH0936
Conn, Header, 4Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec 96AH0936
CONN, HEADER, 4POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 2ROW, 2.54MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2088750 314-IPL1-102-02-L-D-K-TR 96AH0936
Product Name PCB Headers SMD Electronic Connector Conn, Header, 4Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
8+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details