Samtec Inc. Shrouded Header, 2.54Mm, Through-Hole Vertical, 20 Position, 1Row; Connector Systems Samtec IPL1-120-01-L-S-K

Description
SHROUDED HEADER, 2.54MM, THROUGH-HOLE VERTICAL, 20 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 SeriesRoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, THROUGH-HOLE VERTICAL, 20 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Through-Hole Vertical, 20 Position, 1Row; Connector Systems Samtec - 85T4986 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Through-Hole Vertical, 20 Position, 1Row; Connector Systems Samtec
85T4986
Shrouded Header, 2.54Mm, Through-Hole Vertical, 20 Position, 1Row; Connector Systems Samtec 85T4986
SHROUDED HEADER, 2.54MM, THROUGH-HOLE VERTICAL, 20 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 SeriesRoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, THROUGH-HOLE VERTICAL, 20 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4986
Product Name Shrouded Header, 2.54Mm, Through-Hole Vertical, 20 Position, 1Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details