Samtec Inc. Pin & Socket Connectors MMS-107-01-L-SV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-107-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-107-01-L-SV
Pin & Socket Connectors MMS-107-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
PCB Sockets - 2000438 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000438
PCB Sockets 2000438
RCPT 7 POS 0.079 GOLD PCB

RCPT 7 POS 0.079 GOLD PCB

Supplier's Site
PCB Sockets - 2000439 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000439
PCB Sockets 2000439
RCPT 7 POS 0.079 GOLD PCB

RCPT 7 POS 0.079 GOLD PCB

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-107-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-107-01-L-SV
CONN RCPT 7POS 0.079 GOLD PCB

CONN RCPT 7POS 0.079 GOLD PCB

Supplier's Site
Socket, 2.0Mm, Vert, 1X7 Position; Connector Systems Samtec - 11P5346 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X7 Position; Connector Systems Samtec
11P5346
Socket, 2.0Mm, Vert, 1X7 Position; Connector Systems Samtec 11P5346
SOCKET, 2.0MM, VERT, 1X7 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X7 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-107-01-L-SV 2000438 MMS-107-01-L-SV 11P5346
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Vert, 1X7 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details