Samtec Inc. Electronic Connector IPBT-103-H1-T-D-RA-K

Description
CONN HEADER R/A 6POS 4.2MM Product overview: IPBT-103-H1-T-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D- RA-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 6POS 4.2MM Product overview: IPBT-103-H1-T-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D- RA-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-IPBT-103-H1-T-D-RA-K
Electronic Connector 314-IPBT-103-H1-T-D-RA-K
CONN HEADER R/A 6POS 4.2MM Product overview: IPBT-103-H1-T-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D- RA-K can be used for catalog matching and distributor lookup.

CONN HEADER R/A 6POS 4.2MM Product overview: IPBT-103-H1-T-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D-RA-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1800803 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800803
PCB Headers 1800803
Samtec IPBT-103-H1-T-D-RA-K PCB Header

Samtec IPBT-103-H1-T-D-RA-K PCB Header

Supplier's Site
PCB Headers - 1800531 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800531
PCB Headers 1800531
Samtec IPBT-103-H1-T-D-RA-K PCB Header

Samtec IPBT-103-H1-T-D-RA-K PCB Header

Supplier's Site
Conn, R/a Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec - 88W3080 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec
88W3080
Conn, R/a Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec 88W3080
CONN, R/A HEADER, 6POS, 2ROW, 4.19MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPBT Series RoHS Compliant: Yes

CONN, R/A HEADER, 6POS, 2ROW, 4.19MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-IPBT-103-H1-T-D-RA-K 1800803 88W3080
Product Name Electronic Connector PCB Headers Conn, R/a Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec
Termination Solder Solder Through Hole Right Angle
Voltage Rating 400 to 565 volts
Current Rating 10.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1731061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details