Samtec Inc. Pin & Socket Connectors MMS-103-01-L-DH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Horiz, 2X3 Position (part number 11P5279) from Samtec is designed for board-to-board and wire-to-board applications. It features a 2mm pitch spacing and consists of 6 contacts arranged in 2 rows. The connector is through-hole mounted and is RoHS compliant. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for tin or gold plating. It has a current rating of 3.9 A per pin and operates within a temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the connector supports various insertion depths and forces, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Horiz, 2X3 Position (part number 11P5279) from Samtec is designed for board-to-board and wire-to-board applications. It features a 2mm pitch spacing and consists of 6 contacts arranged in 2 rows. The connector is through-hole mounted and is RoHS compliant. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for tin or gold plating. It has a current rating of 3.9 A per pin and operates within a temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the connector supports various insertion depths and forces, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-103-01-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-103-01-L-DH
Pin & Socket Connectors MMS-103-01-L-DH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Horiz, 2X3 Position; Connector Systems Samtec - 11P5279 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 2X3 Position; Connector Systems Samtec
11P5279
Socket, 2.0Mm, Horiz, 2X3 Position; Connector Systems Samtec 11P5279
SOCKET, 2.0MM, HORIZ, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 2X3 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-103-01-L-DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-103-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-103-01-L-DH
CONN RCPT 6P 0.079 GOLD PCB R/A

CONN RCPT 6P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-103-01-L-DH 11P5279 MMS-103-01-L-DH
Product Name Pin & Socket Connectors Socket, 2.0Mm, Horiz, 2X3 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details