Samtec Inc. PCB Headers IPL1-115-01-L-D-K

Description
Samtec IPL1-115-01-L-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-115-01-L-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803570 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803570
PCB Headers 1803570
Samtec IPL1-115-01-L-D-K PCB Header

Samtec IPL1-115-01-L-D-K PCB Header

Supplier's Site
PCB Headers - 1803902 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803902
PCB Headers 1803902
Samtec IPL1-115-01-L-D-K PCB Header

Samtec IPL1-115-01-L-D-K PCB Header

Supplier's Site
Shrouded Header, 2.54Mm, Tht Vert, 30 Position, 2Row; Connector Systems Samtec - 41T2240 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Tht Vert, 30 Position, 2Row; Connector Systems Samtec
41T2240
Shrouded Header, 2.54Mm, Tht Vert, 30 Position, 2Row; Connector Systems Samtec 41T2240
SHROUDED HEADER, 2.54MM, THT VERT, 30 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, THT VERT, 30 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803570 41T2240
Product Name PCB Headers Shrouded Header, 2.54Mm, Tht Vert, 30 Position, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details