Samtec Inc. Shrouded Header, 2.54Mm, Smt, 20 Position, 1Row; Connector Systems Samtec IPL1-120-02-L-S-K

Description
SHROUDED HEADER, 2.54MM, SMT, 20 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, SMT, 20 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Smt, 20 Position, 1Row; Connector Systems Samtec - 84T0317 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Smt, 20 Position, 1Row; Connector Systems Samtec
84T0317
Shrouded Header, 2.54Mm, Smt, 20 Position, 1Row; Connector Systems Samtec 84T0317
SHROUDED HEADER, 2.54MM, SMT, 20 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, SMT, 20 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0317
Product Name Shrouded Header, 2.54Mm, Smt, 20 Position, 1Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details