Samtec Inc. Pin & Socket Connectors MMS-105-01-L-SV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-105-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-105-01-L-SV
Pin & Socket Connectors MMS-105-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
PCB Sockets - 1804953 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804953
PCB Sockets 1804953
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 1804730 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804730
PCB Sockets 1804730
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 5, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W9896 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 5, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W9896
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 5, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W9896
Board-To-Board Connector, MMS Series, Through Hole, Receptacle, 5, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, MMS Series, Through Hole, Receptacle, 5, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Socket, 2.0Mm, Vert, 1X5Pos; Connector Systems Samtec - 11P5314 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X5Pos; Connector Systems Samtec
11P5314
Socket, 2.0Mm, Vert, 1X5Pos; Connector Systems Samtec 11P5314
SOCKET, 2.0MM, VERT, 1X5POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X5POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-105-01-L-SV 1804953 69W9896 11P5314
Product Name Pin & Socket Connectors PCB Sockets Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 5, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.0Mm, Vert, 1X5Pos; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - TE-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details