Samtec Inc. PCB Headers IPL1-112-02-L-D-K

Description
Samtec IPL1-112-02-L-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-112-02-L-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2000238 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000238
PCB Headers 2000238
Samtec IPL1-112-02-L-D-K PCB Header

Samtec IPL1-112-02-L-D-K PCB Header

Supplier's Site
PCB Headers - 2000239 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000239
PCB Headers 2000239
Samtec IPL1-112-02-L-D-K PCB Header

Samtec IPL1-112-02-L-D-K PCB Header

Supplier's Site
Conn, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec - 08W3524 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec
08W3524
Conn, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec 08W3524
CONN, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes

CONN, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2000238 08W3524
Product Name PCB Headers Conn, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details